The Hook Up Wire is a 100-foot length of 10 AWG copper wire with a black PVC jacket. It is designed for a maximum operating temperature of 80°C and is compliant with military specifications MIL-W-76B TYPE HW, rated for 600 VRMS. The wire features a nominal insulation wall thickness of 0.045 inches and a conductor resistance of 1.08 Ω per 1000 feet at 20°C. The product meets EU Directive 2011/65/EU (RoHS) and California Proposition 65 requirements, ensuring it does not contain hazardous substances above specified limits. The wire has a bend radius of 10 times its diameter and a maximum pull tension of 82 lbs. This product is suitable for various electrical applications where reliable performance and compliance with environmental regulations are required.
HOOK UP WIRE, 100FT, 10AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 92F6701 |
| Product Name | Hook Up Wire, 100Ft, 10Awg Copper, Black; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |