Alpha Wire Hook-up Wire 1651 RD005

Description
1651 RED 100 FT
Request a Quote
Description
1651 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1651 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1651 RD005
Hook-up Wire 1651 RD005
1651 RED 100 FT

1651 RED 100 FT

Buy Now
1651 RD005 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft - ALP1651-RD005 - Lapp Tannehill
Savage, MN, United States
1651 RD005 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
ALP1651-RD005
1651 RD005 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft ALP1651-RD005
Alpha Wire's MIL-W-76B/Type HW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 1651 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1651 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.183 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -4°F to +176°F -20°C to +80°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type HW

Alpha Wire's MIL-W-76B/Type HW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 1651 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1651 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.183 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -4°F to +176°F -20°C to +80°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type HW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1651 RD005 ALP1651-RD005
Product Name Hook-up Wire 1651 RD005 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.1830 inch (4.65 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1742513003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 200 C (-67 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details