Alpha Wire Hook-up Wire 1651 BK001

Description
1651 BLACK 1000 FT
Request a Quote
Description
1651 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1651 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1651 BK001
Hook-up Wire 1651 BK001
1651 BLACK 1000 FT

1651 BLACK 1000 FT

Buy Now
1651 BK001 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft - ALP1651-BK001 - Lapp Tannehill
Savage, MN, United States
1651 BK001 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft
ALP1651-BK001
1651 BK001 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft ALP1651-BK001
Alpha Wire's MIL-W-76B/Type HW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 1651 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1651 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.183 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -4°F to +176°F -20°C to +80°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type HW

Alpha Wire's MIL-W-76B/Type HW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 1651 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1651 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.183 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -4°F to +176°F -20°C to +80°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type HW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1651 BK001 ALP1651-BK001
Product Name Hook-up Wire 1651 BK001 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.1830 inch (4.65 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 124481-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details