Alpha Wire Hook-up Wire 1636 RD005

Description
1636 RED 100 FT
Request a Quote
Description
1636 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1636 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1636 RD005
Hook-up Wire 1636 RD005
1636 RED 100 FT

1636 RED 100 FT

Buy Now
Wire, Test Lead; 18 AWG; 65/36; 0.045 in.; 0.140 in.; -30 degC; 90 degC; 5000 - 70136149 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Test Lead; 18 AWG; 65/36; 0.045 in.; 0.140 in.; -30 degC; 90 degC; 5000
70136149
Wire, Test Lead; 18 AWG; 65/36; 0.045 in.; 0.140 in.; -30 degC; 90 degC; 5000 70136149
-30 to +90°C Operating Temperature, Color-Coded Rubber Insulated Test Lead Wire Conductor: Stranded Tinned Copper Insulation: Color Coded Rubber Temperature Range: –30°C to +90°C Colors Available: 2

-30 to +90°C Operating Temperature, Color-Coded Rubber Insulated Test Lead Wire

  • Conductor: Stranded Tinned Copper
  • Insulation: Color Coded Rubber
  • Temperature Range: –30°C to +90°C
  • Colors Available: 2
Supplier's Site
1636 RD005 - Alpha Wire - Test Lead Wire - 18 AWG - EPR Insulation - 65/36 Stranded Conductor -Tinned Copper - 5000V - Red - 100ft - ALP1636-RD005 - Lapp Tannehill
Savage, MN, United States
1636 RD005 - Alpha Wire - Test Lead Wire - 18 AWG - EPR Insulation - 65/36 Stranded Conductor -Tinned Copper - 5000V - Red - 100ft
ALP1636-RD005
1636 RD005 - Alpha Wire - Test Lead Wire - 18 AWG - EPR Insulation - 65/36 Stranded Conductor -Tinned Copper - 5000V - Red - 100ft ALP1636-RD005
Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 18 AWG, 65/36 Stranded Conductor, Tinned Copper, 5000V, Red, 100ft, 1636 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1636 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.137 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 5kV

Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 18 AWG, 65/36 Stranded Conductor, Tinned Copper, 5000V, Red, 100ft, 1636 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1636 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.137 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 5kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1636 RD005 70136149 ALP1636-RD005
Product Name Hook-up Wire Wire, Test Lead; 18 AWG; 65/36; 0.045 in.; 0.140 in.; -30 degC; 90 degC; 5000 1636 RD005 - Alpha Wire - Test Lead Wire - 18 AWG - EPR Insulation - 65/36 Stranded Conductor -Tinned Copper - 5000V - Red - 100ft
Rated Voltage 5000 volts 5000 volts
Rated Temperature -30 to ? C (-22 to ? F) -30 to 90 C (-22 to 194 F)
Wire Insulation Silicon Rubber EPR
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 131777-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details