Alpha Wire Test Lead Wire, 100Ft 18Awg Copper Black; Jacket Material Alpha Wire 1636 BK005

Description
TEST LEAD WIRE, 100FT 18AWG COPPER BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.829mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
TEST LEAD WIRE, 100FT 18AWG COPPER BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.829mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Wire, 100Ft 18Awg Copper Black; Jacket Material Alpha Wire - 02F8841 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Wire, 100Ft 18Awg Copper Black; Jacket Material Alpha Wire
02F8841
Test Lead Wire, 100Ft 18Awg Copper Black; Jacket Material Alpha Wire 02F8841
TEST LEAD WIRE, 100FT 18AWG COPPER BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.829mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes

TEST LEAD WIRE, 100FT 18AWG COPPER BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.829mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8841
Product Name Test Lead Wire, 100Ft 18Awg Copper Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details