Alpha Wire Hook-up Wire 1636 BK001

Description
1636 BLACK 1000 FT
Request a Quote
Description
1636 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1636 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1636 BK001
Hook-up Wire 1636 BK001
1636 BLACK 1000 FT

1636 BLACK 1000 FT

Buy Now
1636 BK001 - Alpha Wire - Test Lead Wire - 18 AWG - EPR Insulation - 65/36 Stranded Conductor -Tinned Copper - 5000V - Black - 1000ft - ALP1636-BK001 - Lapp Tannehill
Savage, MN, United States
1636 BK001 - Alpha Wire - Test Lead Wire - 18 AWG - EPR Insulation - 65/36 Stranded Conductor -Tinned Copper - 5000V - Black - 1000ft
ALP1636-BK001
1636 BK001 - Alpha Wire - Test Lead Wire - 18 AWG - EPR Insulation - 65/36 Stranded Conductor -Tinned Copper - 5000V - Black - 1000ft ALP1636-BK001
Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 18 AWG, 65/36 Stranded Conductor, Tinned Copper, 5000V, Black, 1000ft, 1636 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1636 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.137 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 5kV

Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 18 AWG, 65/36 Stranded Conductor, Tinned Copper, 5000V, Black, 1000ft, 1636 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1636 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.137 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 5kV

Supplier's Site
Wire, Test Lead; 18 AWG; 65/36; 0.045 in.; 0.140 in.; -30 degC; 90 degC; 5000 - 70136152 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Test Lead; 18 AWG; 65/36; 0.045 in.; 0.140 in.; -30 degC; 90 degC; 5000
70136152
Wire, Test Lead; 18 AWG; 65/36; 0.045 in.; 0.140 in.; -30 degC; 90 degC; 5000 70136152
-30 to +90°C Operating Temperature, Color-Coded Rubber Insulated Test Lead Wire Conductor: Stranded Tinned Copper Insulation: Color Coded Rubber Temperature Range: –30°C to +90°C Colors Available: 2

-30 to +90°C Operating Temperature, Color-Coded Rubber Insulated Test Lead Wire

  • Conductor: Stranded Tinned Copper
  • Insulation: Color Coded Rubber
  • Temperature Range: –30°C to +90°C
  • Colors Available: 2
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1636 BK001 ALP1636-BK001 70136152
Product Name Hook-up Wire 1636 BK001 - Alpha Wire - Test Lead Wire - 18 AWG - EPR Insulation - 65/36 Stranded Conductor -Tinned Copper - 5000V - Black - 1000ft Wire, Test Lead; 18 AWG; 65/36; 0.045 in.; 0.140 in.; -30 degC; 90 degC; 5000
Rated Voltage 5000 volts 5000 volts
Nominal Diameter 0.1370 inch (3.48 mm)
Rated Temperature -30 to 90 C (-22 to 194 F) -30 to ? C (-22 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 081148-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1220 inch (3.1 mm)
Wire Weight 0.0543 lbs/ft (0.0807 g/mm)
View Details
Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details