Alpha Wire Hook-Up Wire, 20Awg, Red, 30.5M; Jacket Material Alpha Wire 1635 RD005

Description
HOOK-UP WIRE, 20AWG, RED, 30.5M; Jacket Material:EPR Rubber; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Voltage Rating:3kVRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 20AWG, RED, 30.5M; Jacket Material:EPR Rubber; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Voltage Rating:3kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, Red, 30.5M; Jacket Material Alpha Wire - 02F8834 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, Red, 30.5M; Jacket Material Alpha Wire
02F8834
Hook-Up Wire, 20Awg, Red, 30.5M; Jacket Material Alpha Wire 02F8834
HOOK-UP WIRE, 20AWG, RED, 30.5M; Jacket Material:EPR Rubber; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Voltage Rating:3kVRoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, RED, 30.5M; Jacket Material:EPR Rubber; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Voltage Rating:3kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8834
Product Name Hook-Up Wire, 20Awg, Red, 30.5M; Jacket Material Alpha Wire
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6801A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details