Alpha Wire Hook-up Wire 1635 RD002

Description
1635 RED 500 FT
Request a Quote
Description
1635 RED 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1635 RD002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1635 RD002
Hook-up Wire 1635 RD002
1635 RED 500 FT

1635 RED 500 FT

Buy Now
1635 RD002 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Red - 500ft - ALP1635-RD002 - Lapp Tannehill
Savage, MN, United States
1635 RD002 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Red - 500ft
ALP1635-RD002
1635 RD002 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Red - 500ft ALP1635-RD002
Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 3000V, Red, 500ft, 1635 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1635 RD002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.132 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 3000V

Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 3000V, Red, 500ft, 1635 RD002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1635 RD002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.132 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 3000V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1635 RD002 ALP1635-RD002
Product Name Hook-up Wire 1635 RD002 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Red - 500ft
Rated Voltage 3000 volts
Nominal Diameter 0.1320 inch (3.35 mm)
Rated Temperature -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Primary Wire - 1832783001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details