Alpha Wire Hook-Up Wire, 20Awg, Blk, 30.5M; Jacket Material Alpha Wire 1635 BK005

Description
HOOK-UP WIRE, 20AWG, BLK, 30.5M; Jacket Material:EPR Rubber; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 20AWG, BLK, 30.5M; Jacket Material:EPR Rubber; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, Blk, 30.5M; Jacket Material Alpha Wire - 02F8836 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, Blk, 30.5M; Jacket Material Alpha Wire
02F8836
Hook-Up Wire, 20Awg, Blk, 30.5M; Jacket Material Alpha Wire 02F8836
HOOK-UP WIRE, 20AWG, BLK, 30.5M; Jacket Material:EPR Rubber; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, BLK, 30.5M; Jacket Material:EPR Rubber; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8836
Product Name Hook-Up Wire, 20Awg, Blk, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6010A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Connecting cable - NEBU-M12G5-K-2.5-M8G4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101 EN 61076-2-104
View Details