Alpha Wire Hook-up Wire 1635 BK005

Description
1635 BLACK 100 FT
Request a Quote
Description
1635 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1635 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1635 BK005
Hook-up Wire 1635 BK005
1635 BLACK 100 FT

1635 BLACK 100 FT

Buy Now
Hook Up Wire - 2849827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2849827
Hook Up Wire 2849827
Alpha Wire 1635 BK005 Hook Up Wire

Alpha Wire 1635 BK005 Hook Up Wire

Supplier's Site
1635 BK005 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Black - 100ft - ALP1635-BK005 - Lapp Tannehill
Savage, MN, United States
1635 BK005 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Black - 100ft
ALP1635-BK005
1635 BK005 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Black - 100ft ALP1635-BK005
Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 3000V, Black, 100ft, 1635 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1635 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.132 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 3000V

Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 3000V, Black, 100ft, 1635 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1635 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.132 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 3000V

Supplier's Site
Wire, Test Lead; 20 AWG; 41/36; 0.047 in.; 0.140 in.; -30 degC; 90 degC; 3000 - 70136136 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Test Lead; 20 AWG; 41/36; 0.047 in.; 0.140 in.; -30 degC; 90 degC; 3000
70136136
Wire, Test Lead; 20 AWG; 41/36; 0.047 in.; 0.140 in.; -30 degC; 90 degC; 3000 70136136
-30 to +90°C Operating Temperature, Color-Coded Rubber Insulated Test Lead Wire Conductor: Stranded Tinned Copper Insulation: Color Coded Rubber Temperature Range: –30°C to +90°C Colors Available: 2

-30 to +90°C Operating Temperature, Color-Coded Rubber Insulated Test Lead Wire

  • Conductor: Stranded Tinned Copper
  • Insulation: Color Coded Rubber
  • Temperature Range: –30°C to +90°C
  • Colors Available: 2
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1635 BK005 2849827 ALP1635-BK005 70136136
Product Name Hook-up Wire Hook Up Wire 1635 BK005 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Black - 100ft Wire, Test Lead; 20 AWG; 41/36; 0.047 in.; 0.140 in.; -30 degC; 90 degC; 3000
Rated Temperature 90 C (194 F) -30 to 90 C (-22 to 194 F) -30 to ? C (-22 to ? F)
Wire Conductor Copper; Tinned Copper Copper Copper
North American 20 AWG 20 AWG 20 AWG
Stranding Type 41
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 090339-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1225868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Lead Wire, MIL-W-16878/3 Type D, Uncovered - 1415 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/3, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0830 to 0.4250 inch (2.11 to 10.79 mm)
View Details