Alpha Wire Hook-up Wire 1635 BK002

Description
1635 BLACK 500 FT
Request a Quote
Description
1635 BLACK 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1635 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1635 BK002
Hook-up Wire 1635 BK002
1635 BLACK 500 FT

1635 BLACK 500 FT

Buy Now
1635 BK002 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Black - 500ft - ALP1635-BK002 - Lapp Tannehill
Savage, MN, United States
1635 BK002 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Black - 500ft
ALP1635-BK002
1635 BK002 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Black - 500ft ALP1635-BK002
Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 3000V, Black, 500ft, 1635 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1635 BK002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.132 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 3000V

Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 3000V, Black, 500ft, 1635 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1635 BK002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.132 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 3000V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1635 BK002 ALP1635-BK002
Product Name Hook-up Wire 1635 BK002 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Black - 500ft
Rated Voltage 3000 volts
Nominal Diameter 0.1320 inch (3.35 mm)
Rated Temperature -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 175322-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details