Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 3000V, Black, 1000ft, 1635 BK001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1635 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.132 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 3000V
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 1635 BK001 | ALP1635-BK001 |
| Product Name | Hook-up Wire | 1635 BK001 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Black - 1000ft |
| Rated Voltage | 3000 volts | |
| Nominal Diameter | 0.1320 inch (3.35 mm) | |
| Rated Temperature | -30 to 90 C (-22 to 194 F) |