Alpha Wire Hook-up Wire 1632 RD005

Description
1632 RED 100 FT
Request a Quote
Description
1632 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1632 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1632 RD005
Hook-up Wire 1632 RD005
1632 RED 100 FT

1632 RED 100 FT

Buy Now
1632 RD005 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Red - 100ft - ALP1632-RD005 - Lapp Tannehill
Savage, MN, United States
1632 RD005 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Red - 100ft
ALP1632-RD005
1632 RD005 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Red - 100ft ALP1632-RD005
Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 1500V, Red, 100ft, 1632 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1632 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.118 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 1500V

Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 1500V, Red, 100ft, 1632 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1632 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.118 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 1500V

Supplier's Site
Wire, Test Lead; 20 AWG; 41/36; 0.040 in.; 0.125 in.; -30 degC; 90 degC; 1500 - 70136143 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Test Lead; 20 AWG; 41/36; 0.040 in.; 0.125 in.; -30 degC; 90 degC; 1500
70136143
Wire, Test Lead; 20 AWG; 41/36; 0.040 in.; 0.125 in.; -30 degC; 90 degC; 1500 70136143
-30 to +90°C Operating Temperature, Color-Coded Rubber Insulated Test Lead Wire Conductor: Stranded Tinned Copper Insulation: Color Coded Rubber Temperature Range: –30°C to +90°C Colors Available: 2

-30 to +90°C Operating Temperature, Color-Coded Rubber Insulated Test Lead Wire

  • Conductor: Stranded Tinned Copper
  • Insulation: Color Coded Rubber
  • Temperature Range: –30°C to +90°C
  • Colors Available: 2
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1632 RD005 ALP1632-RD005 70136143
Product Name Hook-up Wire 1632 RD005 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Red - 100ft Wire, Test Lead; 20 AWG; 41/36; 0.040 in.; 0.125 in.; -30 degC; 90 degC; 1500
Rated Voltage 1500 volts 1500 volts
Nominal Diameter 0.1180 inch (3 mm)
Rated Temperature -30 to 90 C (-22 to 194 F) -30 to ? C (-22 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441251 - RS Components, Ltd.
Specs
Nominal Diameter 0.0551 inch (1.4 mm)
International 0.5000 mm² (7.75E-4 in²)
Stranding Type 0.18 mm
View Details
Hook Up Wire - 1853967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details