Alpha Wire Test Lead Wire, 100Ft, 20Awg Copper, Red; Jacket Material Alpha Wire 1632 RD005

Description
TEST LEAD WIRE, 100FT, 20AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
TEST LEAD WIRE, 100FT, 20AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Wire, 100Ft, 20Awg Copper, Red; Jacket Material Alpha Wire - 02F8830 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Wire, 100Ft, 20Awg Copper, Red; Jacket Material Alpha Wire
02F8830
Test Lead Wire, 100Ft, 20Awg Copper, Red; Jacket Material Alpha Wire 02F8830
TEST LEAD WIRE, 100FT, 20AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes

TEST LEAD WIRE, 100FT, 20AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8830
Product Name Test Lead Wire, 100Ft, 20Awg Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details