Alpha Wire Test Lead Wire, 100Ft 20Awg Copper Black; Jacket Material Alpha Wire 1632 BK005

Description
TEST LEAD WIRE, 100FT 20AWG COPPER BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
TEST LEAD WIRE, 100FT 20AWG COPPER BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Wire, 100Ft 20Awg Copper Black; Jacket Material Alpha Wire - 02F8832 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Wire, 100Ft 20Awg Copper Black; Jacket Material Alpha Wire
02F8832
Test Lead Wire, 100Ft 20Awg Copper Black; Jacket Material Alpha Wire 02F8832
TEST LEAD WIRE, 100FT 20AWG COPPER BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes

TEST LEAD WIRE, 100FT 20AWG COPPER BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8832
Product Name Test Lead Wire, 100Ft 20Awg Copper Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Cable Assembly - 6056A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Connecting cable - NEBU-M8G3-K-1-M8G3 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers