Alpha Wire Hook-up Wire 1632 BK001

Description
1000' BLK TEST LEAD WIRE
Request a Quote
Description
1000' BLK TEST LEAD WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1632 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1632 BK001
Hook-up Wire 1632 BK001
1000' BLK TEST LEAD WIRE

1000' BLK TEST LEAD WIRE

Buy Now
1632 BK001 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Black - 1000ft - ALP1632-BK001 - Lapp Tannehill
Savage, MN, United States
1632 BK001 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Black - 1000ft
ALP1632-BK001
1632 BK001 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Black - 1000ft ALP1632-BK001
Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 1500V, Black, 1000ft, 1632 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1632 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.118 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 1500V

Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 1500V, Black, 1000ft, 1632 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1632 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.118 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 1500V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1632 BK001 ALP1632-BK001
Product Name Hook-up Wire 1632 BK001 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Black - 1000ft
Rated Voltage 1500 volts
Nominal Diameter 0.1180 inch (3 mm)
Rated Temperature -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Hook Up Wire - 002790-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor E.C. Aluminum
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details