The Alpha Wire Hook Up Wire, part number 02F8833, is a 20 AWG wire with a diameter of 0.523 mm and a voltage rating of 1.5 kV. It features a stranded tinned copper conductor and is insulated with a nominal 0.040" wall of EPR rubber. The wire is black in color and is available in a continuous length of 1000 feet (304.8 meters). This product is compliant with the EU RoHS Directive, ensuring that it does not contain hazardous substances above specified limits. It operates within a temperature range of -30 to 90°C and has a maximum pull tension of 8.1 lbs. The wire has a nominal conductor DCR of 11.1 Ω per 1000 feet at 20°C and an inductance of 0.09 µH per foot. The recommended bend radius is 10 times the cable diameter. Engineers considering this wire for their projects should note its compliance with environmental regulations and its suitability for various applications requiring reliable electrical connections.
Wire, Hook Up, 20 AWG, 0.523 mm , 1.5 kV, Black, 1000 ft, 304.8 m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F8833 |
| Product Name | Wire, Hook Up, 20 Awg, 0.523 Mm , 1.5 Kv, Black, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire |
| Standards / Certifications | RoHS |