Alpha Wire Multiple Conductor Cables 1606 SL030

Description
6 Conductor Multi-Conductor Cable Silver 26 AWG 328.1' (100.0m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Silver 26 AWG 328.1' (100.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1606SL030-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1606SL030-ND
Multiple Conductor Cables 1606SL030-ND
6 Conductor Multi-Conductor Cable Silver 26 AWG 328.1' (100.0m)

6 Conductor Multi-Conductor Cable Silver 26 AWG 328.1' (100.0m)

Buy Now Datasheet
Multiconductor Unshielded Cable, 6, 26 Awg, 7 X 0.16Mm, 328 Ft, 100 M Rohs Compliant Alpha Wire - 01C5092 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, 6, 26 Awg, 7 X 0.16Mm, 328 Ft, 100 M Rohs Compliant Alpha Wire
01C5092
Multiconductor Unshielded Cable, 6, 26 Awg, 7 X 0.16Mm, 328 Ft, 100 M Rohs Compliant Alpha Wire 01C5092
Multiconductor Unshielded Cable, 6, 26 AWG, 7 x 0.16mm, 328 ft, 100 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, 6, 26 AWG, 7 x 0.16mm, 328 ft, 100 m RoHS Compliant: Yes

Supplier's Site
Cable, Telephone; Unshielded Flat (Oval); 6; 26 AWG; 7/34; 0.100 in.; 0.010 in. - 70139085 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Telephone; Unshielded Flat (Oval); 6; 26 AWG; 7/34; 0.100 in.; 0.010 in.
70139085
Cable, Telephone; Unshielded Flat (Oval); 6; 26 AWG; 7/34; 0.100 in.; 0.010 in. 70139085
Unshielded Modular Telephone Cable, 26 AWG Conductor Size, 7⁄34 Stranding, Bare Copper Conductor Silver satin, 26 AWG stranded 7/34 bare copper, 150 V 60°C insulation material polypropylene. Jacket Material: Silver PVC. Standard Length: 328’ and 1000’. For Use with Appletalk Jacket Is Silver Satin Temperature Rating: 150 V 60°C

Unshielded Modular Telephone Cable, 26 AWG Conductor Size, 7⁄34 Stranding, Bare Copper Conductor
Silver satin, 26 AWG stranded 7/34 bare copper, 150 V 60°C insulation material polypropylene. Jacket Material: Silver PVC. Standard Length: 328’ and 1000’.

  • For Use with Appletalk
  • Jacket Is Silver Satin
  • Temperature Rating: 150 V 60°C
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Network Cables
Product Number 1606SL030-ND 01C5092 70139085
Product Name Multiple Conductor Cables Multiconductor Unshielded Cable, 6, 26 Awg, 7 X 0.16Mm, 328 Ft, 100 M Rohs Compliant Alpha Wire Cable, Telephone; Unshielded Flat (Oval); 6; 26 AWG; 7/34; 0.100 in.; 0.010 in.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers