Alpha Wire Hook-up Wire 1579 BK001

Description
1579 BLACK 1000 FT
Request a Quote
Description
1579 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1579 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1579 BK001
Hook-up Wire 1579 BK001
1579 BLACK 1000 FT

1579 BLACK 1000 FT

Buy Now
1579 BK001 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft - ALP1579-BK001 - Lapp Tannehill
Savage, MN, United States
1579 BK001 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft
ALP1579-BK001
1579 BK001 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft ALP1579-BK001
Alpha Wire's MIL-W-76B/Type HW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 1579 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1579 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.164 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -4°F to +176°F -20°C to +80°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type HW

Alpha Wire's MIL-W-76B/Type HW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 1579 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1579 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.164 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -4°F to +176°F -20°C to +80°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type HW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1579 BK001 ALP1579-BK001
Product Name Hook-up Wire 1579 BK001 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.1640 inch (4.17 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 012003-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details