Alpha Wire Hook Up Wire, 100Ft, 18Awg Copper, White; Jacket Material Alpha Wire 1565 WH005

Description
HOOK UP WIRE, 100FT, 18AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.823mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.823mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg Copper, White; Jacket Material Alpha Wire - 02F6921 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg Copper, White; Jacket Material Alpha Wire
02F6921
Hook Up Wire, 100Ft, 18Awg Copper, White; Jacket Material Alpha Wire 02F6921
HOOK UP WIRE, 100FT, 18AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.823mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.823mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6921
Product Name Hook Up Wire, 100Ft, 18Awg Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7174-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Wire Harnesses - EA-W21-500-01 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details