Alpha Wire Hook-up Wire 1565 OR001

Description
1565 ORANGE 1000 FT
Request a Quote
Description
1565 ORANGE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1565 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1565 OR001
Hook-up Wire 1565 OR001
1565 ORANGE 1000 FT

1565 ORANGE 1000 FT

Buy Now
1565 OR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 1000V - Orange - 1000ft - ALP1565-OR001 - Lapp Tannehill
Savage, MN, United States
1565 OR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 1000V - Orange - 1000ft
ALP1565-OR001
1565 OR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 1000V - Orange - 1000ft ALP1565-OR001
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Solid Conductor, Tinned Copper, 1000V, Orange, 1000ft, 1565 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1565 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Solid Conductor, Tinned Copper, 1000V, Orange, 1000ft, 1565 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1565 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1565 OR001 ALP1565-OR001
Product Name Hook-up Wire 1565 OR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 1000V - Orange - 1000ft
Approvals CA Prop 65
Rated Voltage 1000 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 765-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details