Alpha Wire Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire 1565 GR005

Description
HOOK UP WIRE, 100FT, 18AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.823mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.823mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire - 85K9619 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire
85K9619
Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire 85K9619
HOOK UP WIRE, 100FT, 18AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.823mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.823mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9619
Product Name Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details