Alpha Wire Hook Up Wire 1565 GR001

Description
Alpha Wire 1565 GR001 Hook Up Wire
Request a Quote
Description
Alpha Wire 1565 GR001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2773673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2773673
Hook Up Wire 2773673
Alpha Wire 1565 GR001 Hook Up Wire

Alpha Wire 1565 GR001 Hook Up Wire

Supplier's Site
Hook-up Wire - 1565 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1565 GR001
Hook-up Wire 1565 GR001
1565 GREEN 1000 FT

1565 GREEN 1000 FT

Buy Now
1565 GR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 1000V - Green - 1000ft - ALP1565-GR001 - Lapp Tannehill
Savage, MN, United States
1565 GR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 1000V - Green - 1000ft
ALP1565-GR001
1565 GR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 1000V - Green - 1000ft ALP1565-GR001
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Solid Conductor, Tinned Copper, 1000V, Green, 1000ft, 1565 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1565 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Solid Conductor, Tinned Copper, 1000V, Green, 1000ft, 1565 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1565 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2773673 1565 GR001 ALP1565-GR001
Product Name Hook Up Wire Hook-up Wire 1565 GR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 1000V - Green - 1000ft
Rated Temperature 80 C (176 F) -40 to 80 C (-40 to 176 F)
North American 18 AWG 18 AWG
International 0.7500 mm² (0.0012 in²)
Approvals CA Prop 65
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 033979-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details