Alpha Wire Hook Up Wire 1565 BK005

Description
Alpha Wire 1565 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 1565 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425895
Hook Up Wire 8425895
Alpha Wire 1565 BK005 Hook Up Wire

Alpha Wire 1565 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 1565 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1565 BK005
Hook-up Wire 1565 BK005
1565 BLACK 100 FT

1565 BLACK 100 FT

Buy Now
1565 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 1000V - Black - 100ft - ALP1565-BK005 - Lapp Tannehill
Savage, MN, United States
1565 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 1000V - Black - 100ft
ALP1565-BK005
1565 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 1000V - Black - 100ft ALP1565-BK005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Solid Conductor, Tinned Copper, 1000V, Black, 100ft, 1565 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1565 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Solid Conductor, Tinned Copper, 1000V, Black, 100ft, 1565 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1565 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 8425895 1565 BK005 ALP1565-BK005
Product Name Hook Up Wire Hook-up Wire 1565 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 1000V - Black - 100ft
Approvals Military mil-w-76b type mw CA Prop 65
Nominal Diameter 0.0720 inch (1.83 mm) 0.0720 inch (1.83 mm)
Wire Conductor Copper Copper
International 0.7500 mm² (0.0012 in²)
Stranding Type 1/0.81 mm
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0704433001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
View Details
Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details