Alpha Wire Hook Up Wire, 1000Ft, 18Awg Copper Black; Jacket Material Alpha Wire 1565 BK001

Description
HOOK UP WIRE, 1000FT, 18AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.823mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.823mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg Copper Black; Jacket Material Alpha Wire - 02F6932 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg Copper Black; Jacket Material Alpha Wire
02F6932
Hook Up Wire, 1000Ft, 18Awg Copper Black; Jacket Material Alpha Wire 02F6932
HOOK UP WIRE, 1000FT, 18AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.823mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.823mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6932
Product Name Hook Up Wire, 1000Ft, 18Awg Copper Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details