Alpha Wire Hook-up Wire 1563 WH005

Description
1563 WHITE 100 FT
Request a Quote
Description
1563 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1563 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1563 WH005
Hook-up Wire 1563 WH005
1563 WHITE 100 FT

1563 WHITE 100 FT

Buy Now
Hook Up Wire - 8425854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425854
Hook Up Wire 8425854
Alpha Wire 1563 WH005 Hook Up Wire

Alpha Wire 1563 WH005 Hook Up Wire

Supplier's Site
1563 WH005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 1000V - White - 100ft - ALP1563-WH005 - Lapp Tannehill
Savage, MN, United States
1563 WH005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 1000V - White - 100ft
ALP1563-WH005
1563 WH005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 1000V - White - 100ft ALP1563-WH005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 1000V, White, 100ft, 1563 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1563 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 1000V, White, 100ft, 1563 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1563 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1563 WH005 8425854 ALP1563-WH005
Product Name Hook-up Wire Hook Up Wire 1563 WH005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 1000V - White - 100ft
Approvals Military mil-w-76b type mw CA Prop 65
Nominal Diameter 0.0642 inch (1.63 mm) 0.0640 inch (1.63 mm)
Wire Conductor Copper Copper
International 0.5200 mm² (8.06E-4 in²)
Stranding Type 1/0.81 mm
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 2441289 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 1805909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Plastic General All-purpose Cordage - 1830 / 1831 / 1832 / 1833 / 1834 / 1835 / 1836 / 1837 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 to 600 volts
Nominal Diameter 0.2370 to 0.7130 inch (6.02 to 18.11 mm)
View Details