The Hook Up Wire, 100Ft, 20AWG, Copper, Gray features a solid copper conductor with a gauge of 20 AWG and a nominal insulation wall of 0.016 inches made from PVC. It is rated for a maximum operating temperature of 80°C and has a voltage rating of 1000 VRMS. The wire complies with military specifications MIL-W-76B TYPE MW and is RoHS compliant, adhering to EU Directive 2011/65/EU. The product is designed for a temperature range of -40 to 80°C and has a maximum pull tension of 8 lbs. The wire's electrical properties include a nominal conductor DCR of 10.5 Ω per 1000 ft at 20°C and an inductance of 0.06 µH/ft. This product is suitable for various applications requiring reliable hookup wire with compliance to environmental regulations.
HOOK UP WIRE, 100FT, 20AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F6908 |
| Product Name | Hook Up Wire, 100Ft, 20Awg, Copper, Gray; Jacket Material Alpha Wire |
| Rated Temperature | 80 C (176 F) |