Alpha Wire Hook Up Wire 1563 BL005

Description
Alpha Wire 1563 BL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 1563 BL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425848
Hook Up Wire 8425848
Alpha Wire 1563 BL005 Hook Up Wire

Alpha Wire 1563 BL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 1563 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1563 BL005
Hook-up Wire 1563 BL005
1563 BLUE 100 FT

1563 BLUE 100 FT

Buy Now
1563 BL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 1000V - Blue - 100ft - ALP1563-BL005 - Lapp Tannehill
Savage, MN, United States
1563 BL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 1000V - Blue - 100ft
ALP1563-BL005
1563 BL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 1000V - Blue - 100ft ALP1563-BL005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 1000V, Blue, 100ft, 1563 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1563 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 1000V, Blue, 100ft, 1563 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1563 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 8425848 1563 BL005 ALP1563-BL005
Product Name Hook Up Wire Hook-up Wire 1563 BL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 1000V - Blue - 100ft
Approvals Military mil-w-76b type mw CA Prop 65
Nominal Diameter 0.0642 inch (1.63 mm) 0.0640 inch (1.63 mm)
Wire Conductor Copper Copper
International 0.5200 mm² (8.06E-4 in²)
Stranding Type 1/0.81 mm
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Primary Wire - 0601033001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 2.5 mm² (0.0039 in²)
View Details
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Rulan Insulated Hi-voltage Lead Wire, Unshielded - 1821 / 1822 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 10000 to 60000 volts
Nominal Diameter 0.1200 to 0.3090 inch (3.05 to 7.85 mm)
View Details