Alpha Wire Hook-up Wire 1563 BK005

Description
100' BLK HOOK-UP WIRE 20 AW
Request a Quote
Description
100' BLK HOOK-UP WIRE 20 AW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1563 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1563 BK005
Hook-up Wire 1563 BK005
100' BLK HOOK-UP WIRE 20 AW

100' BLK HOOK-UP WIRE 20 AW

Buy Now
Wire, Hook-Up; 20 AWG; Solid; 0.016 in.; 0.066 in.; -40 degC; 80 degC; 1000 V - 70134384 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 20 AWG; Solid; 0.016 in.; 0.066 in.; -40 degC; 80 degC; 1000 V
70134384
Wire, Hook-Up; 20 AWG; Solid; 0.016 in.; 0.066 in.; -40 degC; 80 degC; 1000 V 70134384
Solid, 0.016 in. Insulation, -40 to +80°C, 1000 V, Color-Coded PVC Insulation Hook-Up Wire Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Solid, 0.016 in. Insulation, -40 to +80°C, 1000 V, Color-Coded PVC Insulation Hook-Up Wire
Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Supplier's Site
1563 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 1000V - Black - 100ft - ALP1563-BK005 - Lapp Tannehill
Savage, MN, United States
1563 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 1000V - Black - 100ft
ALP1563-BK005
1563 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 1000V - Black - 100ft ALP1563-BK005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 1000V, Black, 100ft, 1563 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1563 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 1000V, Black, 100ft, 1563 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1563 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1563 BK005 70134384 ALP1563-BK005
Product Name Hook-up Wire Wire, Hook-Up; 20 AWG; Solid; 0.016 in.; 0.066 in.; -40 degC; 80 degC; 1000 V 1563 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 1000V - Black - 100ft
Approvals MIL-W-76B CA Prop 65
Rated Voltage 1000 volts 1000 volts
Rated Temperature -40 to ? C (-40 to ? F) -40 to 80 C (-40 to 176 F)
Wire Insulation Polyvinyl Chloride Polyvinyl Chloride; PVC
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 032015-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Miniature Cable, Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.1080 inch (2.36 to 2.74 mm)
View Details