Alpha Wire Hook-up Wire 1561 YL001

Description
1561 YELLOW 1000 FT
Request a Quote
Description
1561 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1561 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1561 YL001
Hook-up Wire 1561 YL001
1561 YELLOW 1000 FT

1561 YELLOW 1000 FT

Buy Now
1561 YL001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 1000V - Yellow - 1000ft - ALP1561-YL001 - Lapp Tannehill
Savage, MN, United States
1561 YL001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 1000V - Yellow - 1000ft
ALP1561-YL001
1561 YL001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 1000V - Yellow - 1000ft ALP1561-YL001
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 1000V, Yellow, 1000ft, 1561 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1561 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 1000V, Yellow, 1000ft, 1561 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1561 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1561 YL001 ALP1561-YL001
Product Name Hook-up Wire 1561 YL001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 1000V - Yellow - 1000ft
Approvals CA Prop 65
Rated Voltage 1000 volts
Nominal Diameter 0.0570 inch (1.45 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0227873002 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 26 AWG
View Details
Hook Up Wire - 1805951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details