Alpha Wire 1561 WH005 Hook Up Wire
Solid, 0.016 in. Insulation, -40 to +80°C, 1000 V, Color-Coded PVC Insulation Hook-Up Wire
Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 1000V, White, 100ft, 1561 WH005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1561 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW
| Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 1561 WH005 | 8425801 | 70134891 | ALP1561-WH005 |
| Product Name | Hook-up Wire | Hook Up Wire | Wire, Hook-Up; 22 AWG; Solid; 0.016 in.; 0.060 in.; -40 degC; 80 degC; 1000 V | 1561 WH005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 1000V - White - 100ft |
| Approvals | Military mil-w-76b type mw | MIL-W-76B | CA Prop 65 | |
| Nominal Diameter | 0.0571 inch (1.45 mm) | 0.0570 inch (1.45 mm) | ||
| Wire Conductor | Copper | Copper | Copper | |
| International | 0.3300 mm² (5.12E-4 in²) | |||
| Stranding Type | 1/0.64 mm |