Alpha Wire Hook-up Wire 1561 SL005

Description
1561 SLATE 100 FT
Request a Quote
Description
1561 SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1561 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1561 SL005
Hook-up Wire 1561 SL005
1561 SLATE 100 FT

1561 SLATE 100 FT

Buy Now
1561 SL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 1000V - Gray - 100ft - ALP1561-SL005 - Lapp Tannehill
Savage, MN, United States
1561 SL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 1000V - Gray - 100ft
ALP1561-SL005
1561 SL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 1000V - Gray - 100ft ALP1561-SL005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 1000V, Gray, 100ft, 1561 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1561 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 1000V, Gray, 100ft, 1561 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1561 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1561 SL005 ALP1561-SL005
Product Name Hook-up Wire 1561 SL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 1000V - Gray - 100ft
Approvals CA Prop 65
Rated Voltage 1000 volts
Nominal Diameter 0.0570 inch (1.45 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 132931-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0940 inch (2.39 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1805933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details