Alpha Wire Hook Up Wire, 100Ft, 22Awg Copper Orange; Jacket Material Alpha Wire 1561 OR005

Description
HOOK UP WIRE, 100FT, 22AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 22AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg Copper Orange; Jacket Material Alpha Wire - 02F6887 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg Copper Orange; Jacket Material Alpha Wire
02F6887
Hook Up Wire, 100Ft, 22Awg Copper Orange; Jacket Material Alpha Wire 02F6887
HOOK UP WIRE, 100FT, 22AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6887
Product Name Hook Up Wire, 100Ft, 22Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details