Alpha Wire Hook Up Wire, 100Ft, 24Awg, Copper, Gray; Jacket Material Alpha Wire 1561/24 SL005

Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Drop Ship:Yes RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Drop Ship:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg, Copper, Gray; Jacket Material Alpha Wire - 92F9630 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg, Copper, Gray; Jacket Material Alpha Wire
92F9630
Hook Up Wire, 100Ft, 24Awg, Copper, Gray; Jacket Material Alpha Wire 92F9630
HOOK UP WIRE, 100FT, 24AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Drop Ship:Yes RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9630
Product Name Hook Up Wire, 100Ft, 24Awg, Copper, Gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB620 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details