Alpha Wire Hook Up Wire, 100Ft, 24Awg Cu Orange; Approval Categories Alpha Wire 1561/24 OR005

Description
Hook Up WIRE, 100FT, 24AWG CU ORANGE; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-76B Type MW; Conductor Area CSA:0.2mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes
Datasheet
Description
Hook Up WIRE, 100FT, 24AWG CU ORANGE; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-76B Type MW; Conductor Area CSA:0.2mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Cu Orange; Approval Categories Alpha Wire - 92F9629 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Cu Orange; Approval Categories Alpha Wire
92F9629
Hook Up Wire, 100Ft, 24Awg Cu Orange; Approval Categories Alpha Wire 92F9629
Hook Up WIRE, 100FT, 24AWG CU ORANGE; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-76B Type MW; Conductor Area CSA:0.2mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes

Hook Up WIRE, 100FT, 24AWG CU ORANGE; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-76B Type MW; Conductor Area CSA:0.2mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9629
Product Name Hook Up Wire, 100Ft, 24Awg Cu Orange; Approval Categories Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details