Alpha Wire Hook Up Wire, 1000Ft 24Awg Copper Orange; Jacket Material Alpha Wire 1561/24 OR001

Description
HOOK UP WIRE, 1000FT 24AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Drop Ship:Yes RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 24AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Drop Ship:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 24Awg Copper Orange; Jacket Material Alpha Wire - 92F9192 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 24Awg Copper Orange; Jacket Material Alpha Wire
92F9192
Hook Up Wire, 1000Ft 24Awg Copper Orange; Jacket Material Alpha Wire 92F9192
HOOK UP WIRE, 1000FT 24AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Drop Ship:Yes RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 24AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9192
Product Name Hook Up Wire, 1000Ft 24Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details