Alpha Wire Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Alpha Wire 1561/24 GR005

Description
HOOK UP WIRE, 100FT, 24AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Alpha Wire - 88K1342 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Alpha Wire
88K1342
Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Alpha Wire 88K1342
HOOK UP WIRE, 100FT, 24AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88K1342
Product Name Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Alpha Wire
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details