Alpha Wire Hook-up Wire 1560 YL005

Description
1560 YELLOW 100 FT
Request a Quote
Description
1560 YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1560 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1560 YL005
Hook-up Wire 1560 YL005
1560 YELLOW 100 FT

1560 YELLOW 100 FT

Buy Now
1560 YL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 1000V - Yellow - 100ft - ALP1560-YL005 - Lapp Tannehill
Savage, MN, United States
1560 YL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 1000V - Yellow - 100ft
ALP1560-YL005
1560 YL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 1000V - Yellow - 100ft ALP1560-YL005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 1000V, Yellow, 100ft, 1560 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1560 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 1000V, Yellow, 100ft, 1560 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1560 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1560 YL005 ALP1560-YL005
Product Name Hook-up Wire 1560 YL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 1000V - Yellow - 100ft
Approvals CA Prop 65
Rated Voltage 1000 volts
Nominal Diameter 0.1250 inch (3.17 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 129796-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Hook Up Wire - 1853938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1850 inch (4.7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details