Alpha Wire Hook Up Wire, 100Ft, 12Awg Copper Yellow; Jacket Material Alpha Wire 1560 YL005

Description
HOOK UP WIRE, 100FT, 12AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.315mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 12AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.315mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 12Awg Copper Yellow; Jacket Material Alpha Wire - 02F6864 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 12Awg Copper Yellow; Jacket Material Alpha Wire
02F6864
Hook Up Wire, 100Ft, 12Awg Copper Yellow; Jacket Material Alpha Wire 02F6864
HOOK UP WIRE, 100FT, 12AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.315mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 12AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.315mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6864
Product Name Hook Up Wire, 100Ft, 12Awg Copper Yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details