Alpha Wire Hook Up Wire, 1000Ft, 12Awg, Copper, Red; Jacket Material Alpha Wire 1560 RD001

Description
HOOK UP WIRE, 1000FT, 12AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.315mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 12AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.315mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 12Awg, Copper, Red; Jacket Material Alpha Wire - 02F6872 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 12Awg, Copper, Red; Jacket Material Alpha Wire
02F6872
Hook Up Wire, 1000Ft, 12Awg, Copper, Red; Jacket Material Alpha Wire 02F6872
HOOK UP WIRE, 1000FT, 12AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.315mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 12AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.315mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6872
Product Name Hook Up Wire, 1000Ft, 12Awg, Copper, Red; Jacket Material Alpha Wire
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details