Alpha Wire Hook Up Wire, 1000Ft 12Awg Copper Orange; Jacket Material Alpha Wire 1560 OR001

Description
HOOK UP WIRE, 1000FT 12AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 12AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 12Awg Copper Orange; Jacket Material Alpha Wire - 85K9611 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 12Awg Copper Orange; Jacket Material Alpha Wire
85K9611
Hook Up Wire, 1000Ft 12Awg Copper Orange; Jacket Material Alpha Wire 85K9611
HOOK UP WIRE, 1000FT 12AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 12AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9611
Product Name Hook Up Wire, 1000Ft 12Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details