Alpha Wire Hook-up Wire 1559 YL001

Description
1559 YELLOW 1000 FT
Request a Quote
Description
1559 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1559 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1559 YL001
Hook-up Wire 1559 YL001
1559 YELLOW 1000 FT

1559 YELLOW 1000 FT

Buy Now
1559 YL001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 1000V - Yellow - 1000ft - ALP1559-YL001 - Lapp Tannehill
Savage, MN, United States
1559 YL001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 1000V - Yellow - 1000ft
ALP1559-YL001
1559 YL001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 1000V - Yellow - 1000ft ALP1559-YL001
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 1000V, Yellow, 1000ft, 1559 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1559 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 1000V, Yellow, 1000ft, 1559 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1559 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1559 YL001 ALP1559-YL001
Product Name Hook-up Wire 1559 YL001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 1000V - Yellow - 1000ft
Approvals CA Prop 65
Rated Voltage 1000 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0152353001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details