Alpha Wire Hook Up Wire, 1000Ft 14Awg Copper Yellow; Jacket Material Alpha Wire 1559 YL001

Description
HOOK UP WIRE, 1000FT 14AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.091mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 14AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.091mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 14Awg Copper Yellow; Jacket Material Alpha Wire - 89K8048 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 14Awg Copper Yellow; Jacket Material Alpha Wire
89K8048
Hook Up Wire, 1000Ft 14Awg Copper Yellow; Jacket Material Alpha Wire 89K8048
HOOK UP WIRE, 1000FT 14AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.091mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 14AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.091mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8048
Product Name Hook Up Wire, 1000Ft 14Awg Copper Yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details