Alpha Wire Hook-up Wire 1559 WH001

Description
1K' WHT HOOK-UP WIRE 14 AW
Request a Quote
Description
1K' WHT HOOK-UP WIRE 14 AW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1559 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1559 WH001
Hook-up Wire 1559 WH001
1K' WHT HOOK-UP WIRE 14 AW

1K' WHT HOOK-UP WIRE 14 AW

Buy Now
1559 WH001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 1000V - White - 1000ft - ALP1559-WH001 - Lapp Tannehill
Savage, MN, United States
1559 WH001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 1000V - White - 1000ft
ALP1559-WH001
1559 WH001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 1000V - White - 1000ft ALP1559-WH001
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 1000V, White, 1000ft, 1559 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1559 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 1000V, White, 1000ft, 1559 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1559 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1559 WH001 ALP1559-WH001
Product Name Hook-up Wire 1559 WH001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 1000V - White - 1000ft
Approvals CA Prop 65
Rated Voltage 1000 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Primary Wire - 1173473001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details
Hook Up Wire - 1805963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Lead Wire, MIL-W-16878/3 Type D, Uncovered - 1415 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/3, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0830 to 0.4250 inch (2.11 to 10.79 mm)
View Details