Alpha Wire Hook Up Wire, 100Ft, 14Awg, Copper, Gray; Jacket Material Alpha Wire 1559 SL005

Description
HOOK UP WIRE, 100FT, 14AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.091mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 14AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.091mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 14Awg, Copper, Gray; Jacket Material Alpha Wire - 06M3874 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 14Awg, Copper, Gray; Jacket Material Alpha Wire
06M3874
Hook Up Wire, 100Ft, 14Awg, Copper, Gray; Jacket Material Alpha Wire 06M3874
HOOK UP WIRE, 100FT, 14AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.091mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 14AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.091mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06M3874
Product Name Hook Up Wire, 100Ft, 14Awg, Copper, Gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6055A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
Connecting cable - NEBU-M12G5-E-2.5-W3-M8G4-V2 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 EN 61076-2-104
View Details