Alpha Wire Hook Up Wire, 1000Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire 1559 RD001

Description
HOOK UP WIRE, 1000FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.091mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.091mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire - 02F6852 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire
02F6852
Hook Up Wire, 1000Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire 02F6852
HOOK UP WIRE, 1000FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.091mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.091mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6852
Product Name Hook Up Wire, 1000Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details