Alpha Wire Hook-up Wire 1557 YL001

Description
1557 YELLOW 1000 FT
Request a Quote
Description
1557 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1557 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1557 YL001
Hook-up Wire 1557 YL001
1557 YELLOW 1000 FT

1557 YELLOW 1000 FT

Buy Now
1557 YL001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - Yellow - 1000ft - ALP1557-YL001 - Lapp Tannehill
Savage, MN, United States
1557 YL001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - Yellow - 1000ft
ALP1557-YL001
1557 YL001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - Yellow - 1000ft ALP1557-YL001
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 1000V, Yellow, 1000ft, 1557 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1557 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 1000V, Yellow, 1000ft, 1557 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1557 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1557 YL001 ALP1557-YL001
Product Name Hook-up Wire 1557 YL001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - Yellow - 1000ft
Approvals CA Prop 65
Rated Voltage 1000 volts
Nominal Diameter 0.0920 inch (2.34 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1402363001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook-up Wire, LW-C Uncovered - 1418 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0320 to 0.0780 inch (0.8128 to 1.98 mm)
View Details