Alpha Wire Hook-up Wire 1557 WY005

Description
1557 WH/YELL 100 FT
Request a Quote
Description
1557 WH/YELL 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1557 WY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1557 WY005
Hook-up Wire 1557 WY005
1557 WH/YELL 100 FT

1557 WH/YELL 100 FT

Buy Now
1557 WY005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - White/Yellow - 100ft - ALP1557-WY005 - Lapp Tannehill
Savage, MN, United States
1557 WY005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - White/Yellow - 100ft
ALP1557-WY005
1557 WY005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - White/Yellow - 100ft ALP1557-WY005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Yellow, 100ft, 1557 WY005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1557 WY005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Yellow, 100ft, 1557 WY005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1557 WY005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1557 WY005 ALP1557-WY005
Product Name Hook-up Wire 1557 WY005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - White/Yellow - 100ft
Approvals CA Prop 65
Rated Voltage 1000 volts
Nominal Diameter 0.0920 inch (2.34 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 041849-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Hook Up Wire - 1853947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details