Alpha Wire Hook Up Wire 100Ft 16Awg Copper White/yellow; Jacket Material Alpha Wire 1557 WY005

Description
HOOK UP WIRE 100FT 16AWG COPPER WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 16AWG COPPER WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 16Awg Copper White/yellow; Jacket Material Alpha Wire - 28B6548 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 16Awg Copper White/yellow; Jacket Material Alpha Wire
28B6548
Hook Up Wire 100Ft 16Awg Copper White/yellow; Jacket Material Alpha Wire 28B6548
HOOK UP WIRE 100FT 16AWG COPPER WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE 100FT 16AWG COPPER WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28B6548
Product Name Hook Up Wire 100Ft 16Awg Copper White/yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details