Alpha Wire Hook Up Wire, 1000Ft 16Awg Copper White/violet; Jacket Material Alpha Wire 1557 WV001

Description
HOOK UP WIRE, 1000FT 16AWG COPPER WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 16AWG COPPER WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 16Awg Copper White/violet; Jacket Material Alpha Wire - 92F9187 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 16Awg Copper White/violet; Jacket Material Alpha Wire
92F9187
Hook Up Wire, 1000Ft 16Awg Copper White/violet; Jacket Material Alpha Wire 92F9187
HOOK UP WIRE, 1000FT 16AWG COPPER WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 16AWG COPPER WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9187
Product Name Hook Up Wire, 1000Ft 16Awg Copper White/violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details